Panasonic Res, 6K8, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic ERJ-U0XF6801Y

Description
RES, 6K8, 1%, 0.031W, 01005, THICK FILM; Resistance:6.8kohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 6K8, 1%, 0.031W, 01005, THICK FILM; Resistance:6.8kohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 6K8, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic - 78AH0563 - Newark, An Avnet Company
Chicago, IL, United States
Res, 6K8, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic
78AH0563
Res, 6K8, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic 78AH0563
RES, 6K8, 1%, 0.031W, 01005, THICK FILM; Resistance:6.8kohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 6K8, 1%, 0.031W, 01005, THICK FILM; Resistance:6.8kohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 6K8, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic - 78AH0562 - Newark, An Avnet Company
Chicago, IL, United States
Res, 6K8, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic
78AH0562
Res, 6K8, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic 78AH0562
RES, 6K8, 1%, 0.031W, 01005, THICK FILM; Resistance:6.8kohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 6K8, 1%, 0.031W, 01005, THICK FILM; Resistance:6.8kohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 78AH0563
Product Name Res, 6K8, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 01005; 01005 [0402 Metric]
Resistance Range 6800 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614885-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 240000 ohms
View Details
2 suppliers
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details