Panasonic Res, 6K65, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic ERJ-U0XF6651Y

Description
RES, 6K65, 1%, 0.031W, 01005, THICK FILM; Resistance:6.65kohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 6K65, 1%, 0.031W, 01005, THICK FILM; Resistance:6.65kohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 6K65, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic - 78AH0551 - Newark, An Avnet Company
Chicago, IL, United States
Res, 6K65, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic
78AH0551
Res, 6K65, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic 78AH0551
RES, 6K65, 1%, 0.031W, 01005, THICK FILM; Resistance:6.65kohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 6K65, 1%, 0.031W, 01005, THICK FILM; Resistance:6.65kohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 6K65, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic - 78AH0550 - Newark, An Avnet Company
Chicago, IL, United States
Res, 6K65, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic
78AH0550
Res, 6K65, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic 78AH0550
RES, 6K65, 1%, 0.031W, 01005, THICK FILM; Resistance:6.65kohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 6K65, 1%, 0.031W, 01005, THICK FILM; Resistance:6.65kohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 78AH0551
Product Name Res, 6K65, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 01005; 01005 [0402 Metric]
Resistance Range 6650 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622956-0 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 49.9 ohms
View Details
2 suppliers
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2C470J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details