Panasonic Res, 6K49, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic ERJ-U0XF6491Y

Description
RES, 6K49, 1%, 0.031W, 01005, THICK FILM; Resistance:6.49kohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 6K49, 1%, 0.031W, 01005, THICK FILM; Resistance:6.49kohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 6K49, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic - 78AH0540 - Newark, An Avnet Company
Chicago, IL, United States
Res, 6K49, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic
78AH0540
Res, 6K49, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic 78AH0540
RES, 6K49, 1%, 0.031W, 01005, THICK FILM; Resistance:6.49kohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 6K49, 1%, 0.031W, 01005, THICK FILM; Resistance:6.49kohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 6K49, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic - 78AH0541 - Newark, An Avnet Company
Chicago, IL, United States
Res, 6K49, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic
78AH0541
Res, 6K49, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic 78AH0541
RES, 6K49, 1%, 0.031W, 01005, THICK FILM; Resistance:6.49kohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 6K49, 1%, 0.031W, 01005, THICK FILM; Resistance:6.49kohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 78AH0540
Product Name Res, 6K49, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 01005; 01005 [0402 Metric]
Resistance Range 6490 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R275JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Surface Mount Resistors - 1-1614888-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 6340 ohms
View Details
2 suppliers