Panasonic Res, 63K4, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic ERJ-U0XF6342Y

Description
RES, 63K4, 1%, 0.031W, 01005, THICK FILM; Resistance:63.4kohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 63K4, 1%, 0.031W, 01005, THICK FILM; Resistance:63.4kohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 63K4, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic - 78AH0532 - Newark, An Avnet Company
Chicago, IL, United States
Res, 63K4, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic
78AH0532
Res, 63K4, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic 78AH0532
RES, 63K4, 1%, 0.031W, 01005, THICK FILM; Resistance:63.4kohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 63K4, 1%, 0.031W, 01005, THICK FILM; Resistance:63.4kohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 63K4, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic - 78AH0533 - Newark, An Avnet Company
Chicago, IL, United States
Res, 63K4, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic
78AH0533
Res, 63K4, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic 78AH0533
RES, 63K4, 1%, 0.031W, 01005, THICK FILM; Resistance:63.4kohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 63K4, 1%, 0.031W, 01005, THICK FILM; Resistance:63.4kohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 78AH0532
Product Name Res, 63K4, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 01005; 01005 [0402 Metric]
Resistance Range 63400 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1363303 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.5 OHM 3W Resistor - 52-VMP-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details