Panasonic Chip Resistor - Surface Mount ERJ-U0XF6202Y

Description
RES 62K OHM 1% 1/32W 01005
Datasheet
Description
RES 62K OHM 1% 1/32W 01005
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - ERJ-U0XF6202Y - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-U0XF6202Y
Chip Resistor - Surface Mount ERJ-U0XF6202Y
RES 62K OHM 1% 1/32W 01005

RES 62K OHM 1% 1/32W 01005

Supplier's Site Datasheet
Res, 62K, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic - 78AH0523 - Newark, An Avnet Company
Chicago, IL, United States
Res, 62K, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic
78AH0523
Res, 62K, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic 78AH0523
RES, 62K, 1%, 0.031W, 01005, THICK FILM; Resistance:62kohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Qualification:-RoHS Compliant: Yes

RES, 62K, 1%, 0.031W, 01005, THICK FILM; Resistance:62kohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Qualification:-RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 62K, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic - 78AH0522 - Newark, An Avnet Company
Chicago, IL, United States
Res, 62K, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic
78AH0522
Res, 62K, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic 78AH0522
RES, 62K, 1%, 0.031W, 01005, THICK FILM; Resistance:62kohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Qualification:-RoHS Compliant: Yes

RES, 62K, 1%, 0.031W, 01005, THICK FILM; Resistance:62kohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Qualification:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Chip Resistors Resistors
Product Number ERJ-U0XF6202Y 78AH0523
Product Name Chip Resistor - Surface Mount Res, 62K, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Resistance Range 62000 ohms 62000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 0.0300 to 0.0312 watts 0.0312 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1614938-1 - TE Connectivity
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 4990 ohms
Tolerance 0.1000 +/- %
View Details
3 suppliers
Surface Mount Resistors - 2567787P - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010; 2010
View Details
0.0003 OHM 10W Resistor - 52-BVS-M-R0003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 3.00E-4 ohms
Power Rating 5 watts
View Details
Through Hole Resistors - 2019-CF1/2C124J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details