Panasonic Res, 619K, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic ERJ-U0XF6193Y

Description
RES, 619K, 1%, 0.031W, 01005, THICK FILM; Resistance:619kohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 619K, 1%, 0.031W, 01005, THICK FILM; Resistance:619kohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 619K, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic - 78AH0514 - Newark, An Avnet Company
Chicago, IL, United States
Res, 619K, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic
78AH0514
Res, 619K, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic 78AH0514
RES, 619K, 1%, 0.031W, 01005, THICK FILM; Resistance:619kohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 619K, 1%, 0.031W, 01005, THICK FILM; Resistance:619kohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 619K, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic - 78AH0515 - Newark, An Avnet Company
Chicago, IL, United States
Res, 619K, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic
78AH0515
Res, 619K, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic 78AH0515
RES, 619K, 1%, 0.031W, 01005, THICK FILM; Resistance:619kohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 619K, 1%, 0.031W, 01005, THICK FILM; Resistance:619kohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 78AH0514
Product Name Res, 619K, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 01005; 01005 [0402 Metric]
Resistance Range 619000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614958-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.5 ohms
View Details
2 suppliers
Through Hole Resistors - 1469509 - RS Components, Ltd.
Specs
Technology / Construction Silicone
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375237-SMT-R025-1.0 - Win Source Electronics
Specs
Resistance Range 0.0250 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R680GTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers