Panasonic Res, 604K, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic ERJ-U0XF6043Y

Description
RES, 604K, 1%, 0.031W, 01005, THICK FILM; Resistance:604kohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 604K, 1%, 0.031W, 01005, THICK FILM; Resistance:604kohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 604K, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic - 78AH0505 - Newark, An Avnet Company
Chicago, IL, United States
Res, 604K, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic
78AH0505
Res, 604K, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic 78AH0505
RES, 604K, 1%, 0.031W, 01005, THICK FILM; Resistance:604kohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 604K, 1%, 0.031W, 01005, THICK FILM; Resistance:604kohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 604K, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic - 78AH0504 - Newark, An Avnet Company
Chicago, IL, United States
Res, 604K, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic
78AH0504
Res, 604K, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic 78AH0504
RES, 604K, 1%, 0.031W, 01005, THICK FILM; Resistance:604kohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 604K, 1%, 0.031W, 01005, THICK FILM; Resistance:604kohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 78AH0505
Product Name Res, 604K, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 01005; 01005 [0402 Metric]
Resistance Range 604000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1311282 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 6 watts
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details