Panasonic Res, 604R, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic ERJ-U0XF6040Y

Description
RES, 604R, 1%, 0.031W, 01005, THICK FILM; Resistance:604ohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 604R, 1%, 0.031W, 01005, THICK FILM; Resistance:604ohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 604R, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic - 78AH0499 - Newark, An Avnet Company
Chicago, IL, United States
Res, 604R, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic
78AH0499
Res, 604R, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic 78AH0499
RES, 604R, 1%, 0.031W, 01005, THICK FILM; Resistance:604ohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 604R, 1%, 0.031W, 01005, THICK FILM; Resistance:604ohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 604R, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic - 78AH0498 - Newark, An Avnet Company
Chicago, IL, United States
Res, 604R, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic
78AH0498
Res, 604R, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic 78AH0498
RES, 604R, 1%, 0.031W, 01005, THICK FILM; Resistance:604ohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 604R, 1%, 0.031W, 01005, THICK FILM; Resistance:604ohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 78AH0499
Product Name Res, 604R, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 01005; 01005 [0402 Metric]
Resistance Range 604 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Through Hole Resistors - 1375551-PBV-R002-F1-1.0 - Win Source Electronics
Specs
Resistance Range 2.00E6 ohms
Tolerance 1 +/- %
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details