Panasonic Res, 5K9, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic ERJ-U0XF5901Y

Description
RES, 5K9, 1%, 0.031W, 01005, THICK FILM; Resistance:5.9kohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 5K9, 1%, 0.031W, 01005, THICK FILM; Resistance:5.9kohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 5K9, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic - 78AH0490 - Newark, An Avnet Company
Chicago, IL, United States
Res, 5K9, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic
78AH0490
Res, 5K9, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic 78AH0490
RES, 5K9, 1%, 0.031W, 01005, THICK FILM; Resistance:5.9kohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 5K9, 1%, 0.031W, 01005, THICK FILM; Resistance:5.9kohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 5K9, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic - 78AH0491 - Newark, An Avnet Company
Chicago, IL, United States
Res, 5K9, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic
78AH0491
Res, 5K9, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic 78AH0491
RES, 5K9, 1%, 0.031W, 01005, THICK FILM; Resistance:5.9kohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 5K9, 1%, 0.031W, 01005, THICK FILM; Resistance:5.9kohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 78AH0490
Product Name Res, 5K9, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 01005; 01005 [0402 Metric]
Resistance Range 5900 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623710-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 3900 ohms
Tolerance 5 +/- %
View Details
Through Hole Resistors - 1722207 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.01 OHM 7W Resistor - 52-SMT-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0100 ohms
Power Rating 5 watts
View Details
Through Hole Resistors - 2019-BPR58CR33K-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalAlloy
View Details