Panasonic Res, 590R, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic ERJ-U0XF5900Y

Description
RES, 590R, 1%, 0.031W, 01005, THICK FILM; Resistance:590ohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 590R, 1%, 0.031W, 01005, THICK FILM; Resistance:590ohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 590R, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic - 78AH0488 - Newark, An Avnet Company
Chicago, IL, United States
Res, 590R, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic
78AH0488
Res, 590R, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic 78AH0488
RES, 590R, 1%, 0.031W, 01005, THICK FILM; Resistance:590ohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 590R, 1%, 0.031W, 01005, THICK FILM; Resistance:590ohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 590R, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic - 78AH0489 - Newark, An Avnet Company
Chicago, IL, United States
Res, 590R, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic
78AH0489
Res, 590R, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic 78AH0489
RES, 590R, 1%, 0.031W, 01005, THICK FILM; Resistance:590ohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 590R, 1%, 0.031W, 01005, THICK FILM; Resistance:590ohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 78AH0488
Product Name Res, 590R, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 01005; 01005 [0402 Metric]
Resistance Range 590 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1722214 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.33 OHM 4W Resistor - 52-VMS-R330-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.3300 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers