Panasonic Res, 57R6, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic ERJ-U0XF57R6Y

Description
RES, 57R6, 1%, 0.031W, 01005, THICK FILM; Resistance:57.6ohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 57R6, 1%, 0.031W, 01005, THICK FILM; Resistance:57.6ohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 57R6, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic - 78AH0476 - Newark, An Avnet Company
Chicago, IL, United States
Res, 57R6, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic
78AH0476
Res, 57R6, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic 78AH0476
RES, 57R6, 1%, 0.031W, 01005, THICK FILM; Resistance:57.6ohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 57R6, 1%, 0.031W, 01005, THICK FILM; Resistance:57.6ohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 57R6, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic - 78AH0477 - Newark, An Avnet Company
Chicago, IL, United States
Res, 57R6, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic
78AH0477
Res, 57R6, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic 78AH0477
RES, 57R6, 1%, 0.031W, 01005, THICK FILM; Resistance:57.6ohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 57R6, 1%, 0.031W, 01005, THICK FILM; Resistance:57.6ohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 78AH0476
Product Name Res, 57R6, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 01005; 01005 [0402 Metric]
Resistance Range 57.6 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614894-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 232000 ohms
View Details
2 suppliers
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2C204J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details