Panasonic Res, 562R, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic ERJ-U0XF5620Y

Description
RES, 562R, 1%, 0.031W, 01005, THICK FILM; Resistance:562ohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 562R, 1%, 0.031W, 01005, THICK FILM; Resistance:562ohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 562R, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic - 78AH0468 - Newark, An Avnet Company
Chicago, IL, United States
Res, 562R, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic
78AH0468
Res, 562R, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic 78AH0468
RES, 562R, 1%, 0.031W, 01005, THICK FILM; Resistance:562ohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 562R, 1%, 0.031W, 01005, THICK FILM; Resistance:562ohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 562R, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic - 78AH0469 - Newark, An Avnet Company
Chicago, IL, United States
Res, 562R, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic
78AH0469
Res, 562R, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic 78AH0469
RES, 562R, 1%, 0.031W, 01005, THICK FILM; Resistance:562ohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 562R, 1%, 0.031W, 01005, THICK FILM; Resistance:562ohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 78AH0468
Product Name Res, 562R, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 01005; 01005 [0402 Metric]
Resistance Range 562 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614707-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 140000 ohms
View Details
2 suppliers
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Through Hole Resistors - 2019-CF1/2CT52R681JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details