Panasonic Res, 5K49, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic ERJ-U0XF5491Y

Description
RES, 5K49, 1%, 0.031W, 01005, THICK FILM; Resistance:5.49kohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 5K49, 1%, 0.031W, 01005, THICK FILM; Resistance:5.49kohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 5K49, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic - 78AH0451 - Newark, An Avnet Company
Chicago, IL, United States
Res, 5K49, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic
78AH0451
Res, 5K49, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic 78AH0451
RES, 5K49, 1%, 0.031W, 01005, THICK FILM; Resistance:5.49kohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 5K49, 1%, 0.031W, 01005, THICK FILM; Resistance:5.49kohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 5K49, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic - 78AH0450 - Newark, An Avnet Company
Chicago, IL, United States
Res, 5K49, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic
78AH0450
Res, 5K49, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic 78AH0450
RES, 5K49, 1%, 0.031W, 01005, THICK FILM; Resistance:5.49kohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 5K49, 1%, 0.031W, 01005, THICK FILM; Resistance:5.49kohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 78AH0451
Product Name Res, 5K49, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 01005; 01005 [0402 Metric]
Resistance Range 5490 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623713-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 22 ohms
Tolerance 5 +/- %
View Details
Through Hole Resistors - 1722158 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.0005 OHM 8W Resistor - 52-BVE-M-R0005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 5.00E-4 ohms
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
Res, 240K, 0.5W, Axial, Carbon Film Rohs Compliant Koa - 84AH5023 - Newark, An Avnet Company
Specs
Configuration Single Resistor
Technology / Construction CarbonFilm
Standards and Certifications RoHS
View Details