Panasonic Res, 536K, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic ERJ-U0XF5363Y

Description
RES, 536K, 1%, 0.031W, 01005, THICK FILM; Resistance:536kohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 536K, 1%, 0.031W, 01005, THICK FILM; Resistance:536kohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 536K, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic - 78AH0445 - Newark, An Avnet Company
Chicago, IL, United States
Res, 536K, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic
78AH0445
Res, 536K, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic 78AH0445
RES, 536K, 1%, 0.031W, 01005, THICK FILM; Resistance:536kohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 536K, 1%, 0.031W, 01005, THICK FILM; Resistance:536kohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 536K, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic - 78AH0444 - Newark, An Avnet Company
Chicago, IL, United States
Res, 536K, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic
78AH0444
Res, 536K, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic 78AH0444
RES, 536K, 1%, 0.031W, 01005, THICK FILM; Resistance:536kohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 536K, 1%, 0.031W, 01005, THICK FILM; Resistance:536kohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 78AH0445
Product Name Res, 536K, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 01005; 01005 [0402 Metric]
Resistance Range 536000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623726-2 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 1.8 ohms
Tolerance 5 +/- %
View Details
2 suppliers
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Shunt Resistor - Two Terminal Surface Mount - BVN - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details