Panasonic Res, 53K6, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic ERJ-U0XF5362Y

Description
RES, 53K6, 1%, 0.031W, 01005, THICK FILM; Resistance:53.6kohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 53K6, 1%, 0.031W, 01005, THICK FILM; Resistance:53.6kohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 53K6, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic - 78AH0442 - Newark, An Avnet Company
Chicago, IL, United States
Res, 53K6, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic
78AH0442
Res, 53K6, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic 78AH0442
RES, 53K6, 1%, 0.031W, 01005, THICK FILM; Resistance:53.6kohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 53K6, 1%, 0.031W, 01005, THICK FILM; Resistance:53.6kohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 53K6, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic - 78AH0443 - Newark, An Avnet Company
Chicago, IL, United States
Res, 53K6, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic
78AH0443
Res, 53K6, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic 78AH0443
RES, 53K6, 1%, 0.031W, 01005, THICK FILM; Resistance:53.6kohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 53K6, 1%, 0.031W, 01005, THICK FILM; Resistance:53.6kohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - ERJ-U0XF5362Y - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-U0XF5362Y
Chip Resistor - Surface Mount ERJ-U0XF5362Y
RES 53.6K OHM 1% 1/32W 01005

RES 53.6K OHM 1% 1/32W 01005

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Chip Resistors
Product Number 78AH0442 ERJ-U0XF5362Y
Product Name Res, 53K6, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic Chip Resistor - Surface Mount
Configuration Single Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 01005; 01005 [0402 Metric]
Resistance Range 53600 ohms 53600 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD915GTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
0.33 OHM 7W Resistor - 52-SMT-R330-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.3300 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details