Panasonic Res, 536R, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic ERJ-U0XF5360Y

Description
RES, 536R, 1%, 0.031W, 01005, THICK FILM; Resistance:536ohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 536R, 1%, 0.031W, 01005, THICK FILM; Resistance:536ohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 536R, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic - 78AH0438 - Newark, An Avnet Company
Chicago, IL, United States
Res, 536R, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic
78AH0438
Res, 536R, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic 78AH0438
RES, 536R, 1%, 0.031W, 01005, THICK FILM; Resistance:536ohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 536R, 1%, 0.031W, 01005, THICK FILM; Resistance:536ohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 536R, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic - 78AH0439 - Newark, An Avnet Company
Chicago, IL, United States
Res, 536R, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic
78AH0439
Res, 536R, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic 78AH0439
RES, 536R, 1%, 0.031W, 01005, THICK FILM; Resistance:536ohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 536R, 1%, 0.031W, 01005, THICK FILM; Resistance:536ohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 78AH0438
Product Name Res, 536R, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 01005; 01005 [0402 Metric]
Resistance Range 536 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614917-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 2490 ohms
View Details
2 suppliers
Through Hole Resistors - 1722229 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Resistance Range 0.2000 ohms
View Details
Resistors - Chip Resistor - Surface Mount - 1375374-BVN-Z-R0005-1.0 - Win Source Electronics
Specs
Resistance Range 5.00E-4 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2C560J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details