Panasonic Res, 523K, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic ERJ-U0XF5233Y

Description
RES, 523K, 1%, 0.031W, 01005, THICK FILM; Resistance:523kohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 523K, 1%, 0.031W, 01005, THICK FILM; Resistance:523kohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 523K, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic - 78AH0434 - Newark, An Avnet Company
Chicago, IL, United States
Res, 523K, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic
78AH0434
Res, 523K, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic 78AH0434
RES, 523K, 1%, 0.031W, 01005, THICK FILM; Resistance:523kohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 523K, 1%, 0.031W, 01005, THICK FILM; Resistance:523kohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 523K, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic - 78AH0435 - Newark, An Avnet Company
Chicago, IL, United States
Res, 523K, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic
78AH0435
Res, 523K, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic 78AH0435
RES, 523K, 1%, 0.031W, 01005, THICK FILM; Resistance:523kohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 523K, 1%, 0.031W, 01005, THICK FILM; Resistance:523kohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 78AH0434
Product Name Res, 523K, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 01005; 01005 [0402 Metric]
Resistance Range 523000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Through Hole Resistors - 1249315 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/2C394J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details