Panasonic Res, 5K23, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic ERJ-U0XF5231Y

Description
RES, 5K23, 1%, 0.031W, 01005, THICK FILM; Resistance:5.23kohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 5K23, 1%, 0.031W, 01005, THICK FILM; Resistance:5.23kohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 5K23, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic - 78AH0430 - Newark, An Avnet Company
Chicago, IL, United States
Res, 5K23, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic
78AH0430
Res, 5K23, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic 78AH0430
RES, 5K23, 1%, 0.031W, 01005, THICK FILM; Resistance:5.23kohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 5K23, 1%, 0.031W, 01005, THICK FILM; Resistance:5.23kohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 5K23, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic - 78AH0431 - Newark, An Avnet Company
Chicago, IL, United States
Res, 5K23, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic
78AH0431
Res, 5K23, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic 78AH0431
RES, 5K23, 1%, 0.031W, 01005, THICK FILM; Resistance:5.23kohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 5K23, 1%, 0.031W, 01005, THICK FILM; Resistance:5.23kohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 78AH0430
Product Name Res, 5K23, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 01005; 01005 [0402 Metric]
Resistance Range 5230 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R361JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Shunt Resistor - Two Terminal Surface Mount - FMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details