Panasonic Res, 49R9, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic ERJ-U0XF49R9Y

Description
RES, 49R9, 1%, 0.031W, 01005, THICK FILM; Resistance:49.9ohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 49R9, 1%, 0.031W, 01005, THICK FILM; Resistance:49.9ohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 49R9, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic - 78AH0396 - Newark, An Avnet Company
Chicago, IL, United States
Res, 49R9, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic
78AH0396
Res, 49R9, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic 78AH0396
RES, 49R9, 1%, 0.031W, 01005, THICK FILM; Resistance:49.9ohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 49R9, 1%, 0.031W, 01005, THICK FILM; Resistance:49.9ohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 49R9, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic - 78AH0397 - Newark, An Avnet Company
Chicago, IL, United States
Res, 49R9, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic
78AH0397
Res, 49R9, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic 78AH0397
RES, 49R9, 1%, 0.031W, 01005, THICK FILM; Resistance:49.9ohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 49R9, 1%, 0.031W, 01005, THICK FILM; Resistance:49.9ohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 78AH0396
Product Name Res, 49R9, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 01005; 01005 [0402 Metric]
Resistance Range 49.9 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - BVZ - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers