Panasonic Res, 49K9, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic ERJ-U0XF4992Y

Description
RES, 49K9, 1%, 0.031W, 01005, THICK FILM; Resistance:49.9kohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 49K9, 1%, 0.031W, 01005, THICK FILM; Resistance:49.9kohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 49K9, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic - 78AH0402 - Newark, An Avnet Company
Chicago, IL, United States
Res, 49K9, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic
78AH0402
Res, 49K9, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic 78AH0402
RES, 49K9, 1%, 0.031W, 01005, THICK FILM; Resistance:49.9kohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 49K9, 1%, 0.031W, 01005, THICK FILM; Resistance:49.9kohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 49K9, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic - 78AH0403 - Newark, An Avnet Company
Chicago, IL, United States
Res, 49K9, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic
78AH0403
Res, 49K9, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic 78AH0403
RES, 49K9, 1%, 0.031W, 01005, THICK FILM; Resistance:49.9kohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 49K9, 1%, 0.031W, 01005, THICK FILM; Resistance:49.9kohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 78AH0402
Product Name Res, 49K9, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 01005; 01005 [0402 Metric]
Resistance Range 49900 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1469510 - RS Components, Ltd.
Specs
Technology / Construction Silicone
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Aerospace Rated, Two Terminal Surface Mount - SMS-PW - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details