Panasonic Chip Resistor - Surface Mount ERJ-U0XF4991Y

Description
RES 4.99K OHM 1% 1/32W 01005
Datasheet
Description
RES 4.99K OHM 1% 1/32W 01005
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - ERJ-U0XF4991Y - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-U0XF4991Y
Chip Resistor - Surface Mount ERJ-U0XF4991Y
RES 4.99K OHM 1% 1/32W 01005

RES 4.99K OHM 1% 1/32W 01005

Supplier's Site Datasheet
Res, 4K99, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic - 78AH0401 - Newark, An Avnet Company
Chicago, IL, United States
Res, 4K99, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic
78AH0401
Res, 4K99, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic 78AH0401
RES, 4K99, 1%, 0.031W, 01005, THICK FILM; Resistance:4.99kohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 4K99, 1%, 0.031W, 01005, THICK FILM; Resistance:4.99kohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 4K99, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic - 78AH0400 - Newark, An Avnet Company
Chicago, IL, United States
Res, 4K99, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic
78AH0400
Res, 4K99, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic 78AH0400
RES, 4K99, 1%, 0.031W, 01005, THICK FILM; Resistance:4.99kohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 4K99, 1%, 0.031W, 01005, THICK FILM; Resistance:4.99kohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Chip Resistors Resistors
Product Number ERJ-U0XF4991Y 78AH0401
Product Name Chip Resistor - Surface Mount Res, 4K99, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Resistance Range 4990 ohms 4990 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 0.0300 to 0.0312 watts 0.0312 watts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details