RES, 47R, 1%, 0.031W, 01005, THICK FILM; Resistance:47ohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Qualification:- RoHS Compliant: Yes
RES, 47R, 1%, 0.031W, 01005, THICK FILM; Resistance:47ohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Qualification:- RoHS Compliant: Yes
RES 47 OHM 1% 1/32W 01005
| Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | 78AH0366 | ERJ-U0XF47R0Y |
| Product Name | Res, 47R, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic | Resistors - Chip Resistor - Surface Mount |
| Configuration | Single Resistor | |
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) |
| Mounting / Packaging | 01005; 01005 [0402 Metric] | 01005; 0402; 01005 (0402 Metric) |
| Resistance Range | 47 ohms | 47 ohms |