Panasonic Res, 47K5, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic ERJ-U0XF4752Y

Description
RES, 47K5, 1%, 0.031W, 01005, THICK FILM; Resistance:47.5kohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 47K5, 1%, 0.031W, 01005, THICK FILM; Resistance:47.5kohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 47K5, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic - 78AH0382 - Newark, An Avnet Company
Chicago, IL, United States
Res, 47K5, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic
78AH0382
Res, 47K5, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic 78AH0382
RES, 47K5, 1%, 0.031W, 01005, THICK FILM; Resistance:47.5kohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 47K5, 1%, 0.031W, 01005, THICK FILM; Resistance:47.5kohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 47K5, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic - 78AH0383 - Newark, An Avnet Company
Chicago, IL, United States
Res, 47K5, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic
78AH0383
Res, 47K5, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic 78AH0383
RES, 47K5, 1%, 0.031W, 01005, THICK FILM; Resistance:47.5kohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 47K5, 1%, 0.031W, 01005, THICK FILM; Resistance:47.5kohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 78AH0382
Product Name Res, 47K5, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 01005; 01005 [0402 Metric]
Resistance Range 47500 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.033 OHM 10W Resistor - 53-PBV-R033-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0330 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Surface Mount Resistors - 1-1614949-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 76800 ohms
View Details
3 suppliers
Through Hole Resistors - 1722225 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details