Panasonic Res, 4K75, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic ERJ-U0XF4751Y

Description
RES, 4K75, 1%, 0.031W, 01005, THICK FILM; Resistance:4.75kohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 4K75, 1%, 0.031W, 01005, THICK FILM; Resistance:4.75kohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 4K75, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic - 78AH0381 - Newark, An Avnet Company
Chicago, IL, United States
Res, 4K75, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic
78AH0381
Res, 4K75, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic 78AH0381
RES, 4K75, 1%, 0.031W, 01005, THICK FILM; Resistance:4.75kohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 4K75, 1%, 0.031W, 01005, THICK FILM; Resistance:4.75kohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 4K75, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic - 78AH0380 - Newark, An Avnet Company
Chicago, IL, United States
Res, 4K75, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic
78AH0380
Res, 4K75, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic 78AH0380
RES, 4K75, 1%, 0.031W, 01005, THICK FILM; Resistance:4.75kohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 4K75, 1%, 0.031W, 01005, THICK FILM; Resistance:4.75kohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 78AH0381
Product Name Res, 4K75, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 01005; 01005 [0402 Metric]
Resistance Range 4750 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.005 OHM 10W Resistor - 53-PBV-R005-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0050 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details