Panasonic Res, 464K, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic ERJ-U0XF4643Y

Description
RES, 464K, 1%, 0.031W, 01005, THICK FILM; Resistance:464kohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 464K, 1%, 0.031W, 01005, THICK FILM; Resistance:464kohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 464K, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic - 78AH0365 - Newark, An Avnet Company
Chicago, IL, United States
Res, 464K, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic
78AH0365
Res, 464K, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic 78AH0365
RES, 464K, 1%, 0.031W, 01005, THICK FILM; Resistance:464kohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 464K, 1%, 0.031W, 01005, THICK FILM; Resistance:464kohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 464K, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic - 78AH0364 - Newark, An Avnet Company
Chicago, IL, United States
Res, 464K, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic
78AH0364
Res, 464K, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic 78AH0364
RES, 464K, 1%, 0.031W, 01005, THICK FILM; Resistance:464kohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 464K, 1%, 0.031W, 01005, THICK FILM; Resistance:464kohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 78AH0365
Product Name Res, 464K, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 01005; 01005 [0402 Metric]
Resistance Range 464000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Through Hole Resistors - 1722171 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/2C8R2J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details