Panasonic Res, 4K64, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic ERJ-U0XF4641Y

Description
RES, 4K64, 1%, 0.031W, 01005, THICK FILM; Resistance:4.64kohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 4K64, 1%, 0.031W, 01005, THICK FILM; Resistance:4.64kohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 4K64, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic - 78AH0360 - Newark, An Avnet Company
Chicago, IL, United States
Res, 4K64, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic
78AH0360
Res, 4K64, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic 78AH0360
RES, 4K64, 1%, 0.031W, 01005, THICK FILM; Resistance:4.64kohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 4K64, 1%, 0.031W, 01005, THICK FILM; Resistance:4.64kohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 4K64, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic - 78AH0361 - Newark, An Avnet Company
Chicago, IL, United States
Res, 4K64, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic
78AH0361
Res, 4K64, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic 78AH0361
RES, 4K64, 1%, 0.031W, 01005, THICK FILM; Resistance:4.64kohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 4K64, 1%, 0.031W, 01005, THICK FILM; Resistance:4.64kohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 78AH0360
Product Name Res, 4K64, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 01005; 01005 [0402 Metric]
Resistance Range 4640 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Through Hole Resistors - 1375497-PBV-R003-F1-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Chip Resistor - Surface Mount - 2019-CC25TTETR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging MELF, 0207
View Details
3 suppliers