Panasonic Chip Resistor - Surface Mount ERJ-U0XF4533Y

Description
RES 453K OHM 1% 1/32W 01005
Datasheet
Description
RES 453K OHM 1% 1/32W 01005
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - ERJ-U0XF4533Y - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-U0XF4533Y
Chip Resistor - Surface Mount ERJ-U0XF4533Y
RES 453K OHM 1% 1/32W 01005

RES 453K OHM 1% 1/32W 01005

Supplier's Site Datasheet
Res, 453K, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic - 78AH0355 - Newark, An Avnet Company
Chicago, IL, United States
Res, 453K, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic
78AH0355
Res, 453K, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic 78AH0355
RES, 453K, 1%, 0.031W, 01005, THICK FILM; Resistance:453kohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 453K, 1%, 0.031W, 01005, THICK FILM; Resistance:453kohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 453K, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic - 78AH0354 - Newark, An Avnet Company
Chicago, IL, United States
Res, 453K, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic
78AH0354
Res, 453K, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic 78AH0354
RES, 453K, 1%, 0.031W, 01005, THICK FILM; Resistance:453kohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 453K, 1%, 0.031W, 01005, THICK FILM; Resistance:453kohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Chip Resistors Resistors
Product Number ERJ-U0XF4533Y 78AH0355
Product Name Chip Resistor - Surface Mount Res, 453K, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Resistance Range 453000 ohms 453000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 0.0300 to 0.0312 watts 0.0312 watts
Unlock Full Specs
to access all available technical data

Similar Products

Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through-Hole Resistors - 1-1623713-4 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 330 ohms
Tolerance 5 +/- %
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details