Panasonic Res, 45K3, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic ERJ-U0XF4532Y

Description
RES, 45K3, 1%, 0.031W, 01005, THICK FILM; Resistance:45.3kohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 45K3, 1%, 0.031W, 01005, THICK FILM; Resistance:45.3kohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 45K3, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic - 78AH0353 - Newark, An Avnet Company
Chicago, IL, United States
Res, 45K3, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic
78AH0353
Res, 45K3, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic 78AH0353
RES, 45K3, 1%, 0.031W, 01005, THICK FILM; Resistance:45.3kohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 45K3, 1%, 0.031W, 01005, THICK FILM; Resistance:45.3kohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 45K3, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic - 78AH0352 - Newark, An Avnet Company
Chicago, IL, United States
Res, 45K3, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic
78AH0352
Res, 45K3, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic 78AH0352
RES, 45K3, 1%, 0.031W, 01005, THICK FILM; Resistance:45.3kohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 45K3, 1%, 0.031W, 01005, THICK FILM; Resistance:45.3kohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 78AH0353
Product Name Res, 45K3, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 01005; 01005 [0402 Metric]
Resistance Range 45300 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Surface Mount Resistors - 1691771 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0207
Standards and Certifications RoHS; Aec-q200 qualified
View Details
Through Hole Resistors - 2019-CF1/2C225J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details