Panasonic Res, 453R, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic ERJ-U0XF4530Y

Description
RES, 453R, 1%, 0.031W, 01005, THICK FILM; Resistance:453ohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 453R, 1%, 0.031W, 01005, THICK FILM; Resistance:453ohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 453R, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic - 78AH0348 - Newark, An Avnet Company
Chicago, IL, United States
Res, 453R, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic
78AH0348
Res, 453R, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic 78AH0348
RES, 453R, 1%, 0.031W, 01005, THICK FILM; Resistance:453ohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 453R, 1%, 0.031W, 01005, THICK FILM; Resistance:453ohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 453R, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic - 78AH0349 - Newark, An Avnet Company
Chicago, IL, United States
Res, 453R, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic
78AH0349
Res, 453R, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic 78AH0349
RES, 453R, 1%, 0.031W, 01005, THICK FILM; Resistance:453ohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 453R, 1%, 0.031W, 01005, THICK FILM; Resistance:453ohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 78AH0348
Product Name Res, 453R, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 01005; 01005 [0402 Metric]
Resistance Range 453 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R275JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Through Hole Resistors - 1580270 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details