Panasonic Chip Resistor - Surface Mount ERJ-U0XF4422Y

Description
RES 44.2K OHM 1% 1/32W 01005
Datasheet
Description
RES 44.2K OHM 1% 1/32W 01005
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - ERJ-U0XF4422Y - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-U0XF4422Y
Chip Resistor - Surface Mount ERJ-U0XF4422Y
RES 44.2K OHM 1% 1/32W 01005

RES 44.2K OHM 1% 1/32W 01005

Supplier's Site Datasheet
Res, 44K2, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic - 78AH0343 - Newark, An Avnet Company
Chicago, IL, United States
Res, 44K2, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic
78AH0343
Res, 44K2, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic 78AH0343
RES, 44K2, 1%, 0.031W, 01005, THICK FILM; Resistance:44.2kohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 44K2, 1%, 0.031W, 01005, THICK FILM; Resistance:44.2kohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 44K2, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic - 78AH0342 - Newark, An Avnet Company
Chicago, IL, United States
Res, 44K2, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic
78AH0342
Res, 44K2, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic 78AH0342
RES, 44K2, 1%, 0.031W, 01005, THICK FILM; Resistance:44.2kohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 44K2, 1%, 0.031W, 01005, THICK FILM; Resistance:44.2kohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Chip Resistors Resistors
Product Number ERJ-U0XF4422Y 78AH0343
Product Name Chip Resistor - Surface Mount Res, 44K2, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Resistance Range 44200 ohms 44200 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 0.0300 to 0.0312 watts 0.0312 watts
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD1022FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Surface Mount Resistors - 1-2176073-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 806 ohms
View Details
4 suppliers