Panasonic Res, 42R2, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic ERJ-U0XF42R2Y

Description
RES, 42R2, 1%, 0.031W, 01005, THICK FILM; Resistance:42.2ohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 42R2, 1%, 0.031W, 01005, THICK FILM; Resistance:42.2ohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 42R2, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic - 78AH0306 - Newark, An Avnet Company
Chicago, IL, United States
Res, 42R2, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic
78AH0306
Res, 42R2, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic 78AH0306
RES, 42R2, 1%, 0.031W, 01005, THICK FILM; Resistance:42.2ohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 42R2, 1%, 0.031W, 01005, THICK FILM; Resistance:42.2ohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 42R2, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic - 78AH0307 - Newark, An Avnet Company
Chicago, IL, United States
Res, 42R2, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic
78AH0307
Res, 42R2, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic 78AH0307
RES, 42R2, 1%, 0.031W, 01005, THICK FILM; Resistance:42.2ohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 42R2, 1%, 0.031W, 01005, THICK FILM; Resistance:42.2ohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 78AH0306
Product Name Res, 42R2, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 01005; 01005 [0402 Metric]
Resistance Range 42.2 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623728-7 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 33 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Surface Mount Resistors - 1364773 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512 (6432m)
Standards and Certifications RoHS
View Details
0.025 OHM 7W Resistor - 52-SMT-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R123JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers