Panasonic Res, 4K12, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic ERJ-U0XF4121Y

Description
RES, 4K12, 1%, 0.031W, 01005, THICK FILM; Resistance:4.12kohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 4K12, 1%, 0.031W, 01005, THICK FILM; Resistance:4.12kohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 4K12, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic - 78AH0300 - Newark, An Avnet Company
Chicago, IL, United States
Res, 4K12, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic
78AH0300
Res, 4K12, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic 78AH0300
RES, 4K12, 1%, 0.031W, 01005, THICK FILM; Resistance:4.12kohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 4K12, 1%, 0.031W, 01005, THICK FILM; Resistance:4.12kohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 4K12, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic - 78AH0301 - Newark, An Avnet Company
Chicago, IL, United States
Res, 4K12, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic
78AH0301
Res, 4K12, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic 78AH0301
RES, 4K12, 1%, 0.031W, 01005, THICK FILM; Resistance:4.12kohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 4K12, 1%, 0.031W, 01005, THICK FILM; Resistance:4.12kohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 78AH0300
Product Name Res, 4K12, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 01005; 01005 [0402 Metric]
Resistance Range 4120 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.025 OHM 7W Resistor - 52-SMT-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R102JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers