Panasonic Res, 4K02, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic ERJ-U0XF4021Y

Description
RES, 4K02, 1%, 0.031W, 01005, THICK FILM; Resistance:4.02kohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 4K02, 1%, 0.031W, 01005, THICK FILM; Resistance:4.02kohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 4K02, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic - 78AH0290 - Newark, An Avnet Company
Chicago, IL, United States
Res, 4K02, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic
78AH0290
Res, 4K02, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic 78AH0290
RES, 4K02, 1%, 0.031W, 01005, THICK FILM; Resistance:4.02kohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 4K02, 1%, 0.031W, 01005, THICK FILM; Resistance:4.02kohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 4K02, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic - 78AH0291 - Newark, An Avnet Company
Chicago, IL, United States
Res, 4K02, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic
78AH0291
Res, 4K02, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic 78AH0291
RES, 4K02, 1%, 0.031W, 01005, THICK FILM; Resistance:4.02kohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 4K02, 1%, 0.031W, 01005, THICK FILM; Resistance:4.02kohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 78AH0290
Product Name Res, 4K02, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 01005; 01005 [0402 Metric]
Resistance Range 4020 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614591-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 4300 ohms
View Details
2 suppliers
Chassis Mount Resistors - 1311290 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
0.33 OHM 4W Resistor - 52-VMS-R330-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.3300 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Resistor - 53-BPR58C10LJ - ERSAELECTRONICS PTE. LTD.
KOA Speer Electronics, Inc.
Specs
Mounting / Packaging Radial
Resistance Range 0.0100 ohms
Operating Temperature -40 to 200 C (-40 to 392 F)
View Details
4 suppliers