Panasonic Res, 39R2, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic ERJ-U0XF39R2Y

Description
RES, 39R2, 1%, 0.031W, 01005, THICK FILM; Resistance:39.2ohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 39R2, 1%, 0.031W, 01005, THICK FILM; Resistance:39.2ohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 39R2, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic - 78AH0268 - Newark, An Avnet Company
Chicago, IL, United States
Res, 39R2, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic
78AH0268
Res, 39R2, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic 78AH0268
RES, 39R2, 1%, 0.031W, 01005, THICK FILM; Resistance:39.2ohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 39R2, 1%, 0.031W, 01005, THICK FILM; Resistance:39.2ohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 39R2, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic - 78AH0269 - Newark, An Avnet Company
Chicago, IL, United States
Res, 39R2, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic
78AH0269
Res, 39R2, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic 78AH0269
RES, 39R2, 1%, 0.031W, 01005, THICK FILM; Resistance:39.2ohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 39R2, 1%, 0.031W, 01005, THICK FILM; Resistance:39.2ohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 78AH0268
Product Name Res, 39R2, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 01005; 01005 [0402 Metric]
Resistance Range 39.2 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614893-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 17400 ohms
View Details
2 suppliers
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4C156J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details