Panasonic Res, 39R, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic ERJ-U0XF39R0Y

Description
RES, 39R, 1%, 0.031W, 01005, THICK FILM; Resistance:39ohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Qualification:- RoHS Compliant: Yes
Datasheet
Description
RES, 39R, 1%, 0.031W, 01005, THICK FILM; Resistance:39ohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Qualification:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 39R, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic - 78AH0266 - Newark, An Avnet Company
Chicago, IL, United States
Res, 39R, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic
78AH0266
Res, 39R, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic 78AH0266
RES, 39R, 1%, 0.031W, 01005, THICK FILM; Resistance:39ohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Qualification:- RoHS Compliant: Yes

RES, 39R, 1%, 0.031W, 01005, THICK FILM; Resistance:39ohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 39R, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic - 78AH0267 - Newark, An Avnet Company
Chicago, IL, United States
Res, 39R, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic
78AH0267
Res, 39R, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic 78AH0267
RES, 39R, 1%, 0.031W, 01005, THICK FILM; Resistance:39ohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Qualification:- RoHS Compliant: Yes

RES, 39R, 1%, 0.031W, 01005, THICK FILM; Resistance:39ohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 78AH0266
Product Name Res, 39R, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 01005; 01005 [0402 Metric]
Resistance Range 39 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R104JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.033 OHM 7W Resistor - 52-SMT-R033-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0330 ohms
Power Rating 5 watts
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details