Panasonic Chip Resistor - Surface Mount ERJ-U0XF3923Y

Description
RES 392K OHM 1% 1/32W 01005
Datasheet
Description
RES 392K OHM 1% 1/32W 01005
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - ERJ-U0XF3923Y - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-U0XF3923Y
Chip Resistor - Surface Mount ERJ-U0XF3923Y
RES 392K OHM 1% 1/32W 01005

RES 392K OHM 1% 1/32W 01005

Supplier's Site Datasheet
Res, 392K, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic - 78AH0285 - Newark, An Avnet Company
Chicago, IL, United States
Res, 392K, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic
78AH0285
Res, 392K, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic 78AH0285
RES, 392K, 1%, 0.031W, 01005, THICK FILM; Resistance:392kohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 392K, 1%, 0.031W, 01005, THICK FILM; Resistance:392kohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 392K, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic - 78AH0284 - Newark, An Avnet Company
Chicago, IL, United States
Res, 392K, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic
78AH0284
Res, 392K, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic 78AH0284
RES, 392K, 1%, 0.031W, 01005, THICK FILM; Resistance:392kohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 392K, 1%, 0.031W, 01005, THICK FILM; Resistance:392kohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Chip Resistors Resistors
Product Number ERJ-U0XF3923Y 78AH0285
Product Name Chip Resistor - Surface Mount Res, 392K, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Resistance Range 392000 ohms 392000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 0.0300 to 0.0312 watts 0.0312 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2567771 - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
View Details
Shunt Resistor - Aerospace Rated, Two Terminal Surface Mount - SMP-PW - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details