Panasonic Res, 39K2, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic ERJ-U0XF3922Y

Description
RES, 39K2, 1%, 0.031W, 01005, THICK FILM; Resistance:39.2kohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 39K2, 1%, 0.031W, 01005, THICK FILM; Resistance:39.2kohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 39K2, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic - 78AH0282 - Newark, An Avnet Company
Chicago, IL, United States
Res, 39K2, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic
78AH0282
Res, 39K2, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic 78AH0282
RES, 39K2, 1%, 0.031W, 01005, THICK FILM; Resistance:39.2kohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 39K2, 1%, 0.031W, 01005, THICK FILM; Resistance:39.2kohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 39K2, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic - 78AH0283 - Newark, An Avnet Company
Chicago, IL, United States
Res, 39K2, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic
78AH0283
Res, 39K2, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic 78AH0283
RES, 39K2, 1%, 0.031W, 01005, THICK FILM; Resistance:39.2kohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 39K2, 1%, 0.031W, 01005, THICK FILM; Resistance:39.2kohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 78AH0282
Product Name Res, 39K2, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 01005; 01005 [0402 Metric]
Resistance Range 39200 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4C472J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
0.02 OHM 10W Resistor - 53-PBV-R020-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0200 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details