Panasonic Res, 39K, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic ERJ-U0XF3902Y

Description
RES, 39K, 1%, 0.031W, 01005, THICK FILM; Resistance:39kohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Qualification:-RoHS Compliant: Yes
Datasheet
Description
RES, 39K, 1%, 0.031W, 01005, THICK FILM; Resistance:39kohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Qualification:-RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 39K, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic - 78AH0275 - Newark, An Avnet Company
Chicago, IL, United States
Res, 39K, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic
78AH0275
Res, 39K, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic 78AH0275
RES, 39K, 1%, 0.031W, 01005, THICK FILM; Resistance:39kohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Qualification:-RoHS Compliant: Yes

RES, 39K, 1%, 0.031W, 01005, THICK FILM; Resistance:39kohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Qualification:-RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 39K, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic - 78AH0274 - Newark, An Avnet Company
Chicago, IL, United States
Res, 39K, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic
78AH0274
Res, 39K, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic 78AH0274
RES, 39K, 1%, 0.031W, 01005, THICK FILM; Resistance:39kohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Qualification:-RoHS Compliant: Yes

RES, 39K, 1%, 0.031W, 01005, THICK FILM; Resistance:39kohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Qualification:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 78AH0275
Product Name Res, 39K, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 01005; 01005 [0402 Metric]
Resistance Range 39000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623713-4 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 330 ohms
Tolerance 5 +/- %
View Details
Through Hole Resistors - 1722229 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Resistance Range 0.2000 ohms
View Details
Shunt Resistor - Two Terminal Surface Mount - BVT - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Through Hole Resistors - 2019-CF1/2CT52R274JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details