Panasonic Chip Resistor - Surface Mount ERJ-U0XF3652Y

Description
RES 36.5K OHM 1% 1/32W 01005
Datasheet
Description
RES 36.5K OHM 1% 1/32W 01005
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - ERJ-U0XF3652Y - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-U0XF3652Y
Chip Resistor - Surface Mount ERJ-U0XF3652Y
RES 36.5K OHM 1% 1/32W 01005

RES 36.5K OHM 1% 1/32W 01005

Supplier's Site Datasheet
Res, 36K5, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic - 78AH0242 - Newark, An Avnet Company
Chicago, IL, United States
Res, 36K5, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic
78AH0242
Res, 36K5, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic 78AH0242
RES, 36K5, 1%, 0.031W, 01005, THICK FILM; Resistance:36.5kohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 36K5, 1%, 0.031W, 01005, THICK FILM; Resistance:36.5kohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 36K5, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic - 78AH0243 - Newark, An Avnet Company
Chicago, IL, United States
Res, 36K5, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic
78AH0243
Res, 36K5, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic 78AH0243
RES, 36K5, 1%, 0.031W, 01005, THICK FILM; Resistance:36.5kohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 36K5, 1%, 0.031W, 01005, THICK FILM; Resistance:36.5kohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Chip Resistors Resistors
Product Number ERJ-U0XF3652Y 78AH0242
Product Name Chip Resistor - Surface Mount Res, 36K5, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Resistance Range 36500 ohms 36500 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 0.0300 to 0.0312 watts 0.0312 watts
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1-1614782-6 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Bolt-on Chassis; Screw Terminals
Resistance Range 4700 ohms
View Details
2 suppliers
Surface Mount Resistors - 1260379 - RS Components, Ltd.
Specs
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 01005; 0402; 0402 (1005m)
Standards and Certifications RoHS
View Details
Shunt Resistor - Aerospace Rated, Two Terminal Surface Mount - SMP-PW - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD2802FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details