Panasonic Res, 3K65, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic ERJ-U0XF3651Y

Description
RES, 3K65, 1%, 0.031W, 01005, THICK FILM; Resistance:3.65kohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 3K65, 1%, 0.031W, 01005, THICK FILM; Resistance:3.65kohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 3K65, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic - 78AH0241 - Newark, An Avnet Company
Chicago, IL, United States
Res, 3K65, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic
78AH0241
Res, 3K65, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic 78AH0241
RES, 3K65, 1%, 0.031W, 01005, THICK FILM; Resistance:3.65kohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 3K65, 1%, 0.031W, 01005, THICK FILM; Resistance:3.65kohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 3K65, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic - 78AH0240 - Newark, An Avnet Company
Chicago, IL, United States
Res, 3K65, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic
78AH0240
Res, 3K65, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic 78AH0240
RES, 3K65, 1%, 0.031W, 01005, THICK FILM; Resistance:3.65kohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 3K65, 1%, 0.031W, 01005, THICK FILM; Resistance:3.65kohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 78AH0241
Product Name Res, 3K65, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 01005; 01005 [0402 Metric]
Resistance Range 3650 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1623707-6 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1500 ohms
View Details
2 suppliers
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details