Panasonic Res, 360R, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic ERJ-U0XF3600Y

Description
RES, 360R, 1%, 0.031W, 01005, THICK FILM; Resistance:360ohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 360R, 1%, 0.031W, 01005, THICK FILM; Resistance:360ohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 360R, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic - 78AH0230 - Newark, An Avnet Company
Chicago, IL, United States
Res, 360R, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic
78AH0230
Res, 360R, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic 78AH0230
RES, 360R, 1%, 0.031W, 01005, THICK FILM; Resistance:360ohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 360R, 1%, 0.031W, 01005, THICK FILM; Resistance:360ohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 360R, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic - 78AH0231 - Newark, An Avnet Company
Chicago, IL, United States
Res, 360R, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic
78AH0231
Res, 360R, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic 78AH0231
RES, 360R, 1%, 0.031W, 01005, THICK FILM; Resistance:360ohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 360R, 1%, 0.031W, 01005, THICK FILM; Resistance:360ohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 78AH0230
Product Name Res, 360R, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 01005; 01005 [0402 Metric]
Resistance Range 360 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1260360 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206 (3216m)
Standards and Certifications RoHS
View Details
0.022 OHM 7W Resistor - 52-SMT-R022-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0220 ohms
Power Rating 5 watts
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details