Panasonic Res, 357R, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic ERJ-U0XF3570Y

Description
RES, 357R, 1%, 0.031W, 01005, THICK FILM; Resistance:357ohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 357R, 1%, 0.031W, 01005, THICK FILM; Resistance:357ohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 357R, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic - 78AH0219 - Newark, An Avnet Company
Chicago, IL, United States
Res, 357R, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic
78AH0219
Res, 357R, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic 78AH0219
RES, 357R, 1%, 0.031W, 01005, THICK FILM; Resistance:357ohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 357R, 1%, 0.031W, 01005, THICK FILM; Resistance:357ohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 357R, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic - 78AH0218 - Newark, An Avnet Company
Chicago, IL, United States
Res, 357R, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic
78AH0218
Res, 357R, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic 78AH0218
RES, 357R, 1%, 0.031W, 01005, THICK FILM; Resistance:357ohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 357R, 1%, 0.031W, 01005, THICK FILM; Resistance:357ohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 78AH0219
Product Name Res, 357R, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 01005; 01005 [0402 Metric]
Resistance Range 357 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Chassis Mount Resistors - 1445514 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 260 ±ppm/°C
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers