Panasonic Res, 348K, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic ERJ-U0XF3483Y

Description
RES, 348K, 1%, 0.031W, 01005, THICK FILM; Resistance:348kohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 348K, 1%, 0.031W, 01005, THICK FILM; Resistance:348kohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 348K, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic - 78AH0214 - Newark, An Avnet Company
Chicago, IL, United States
Res, 348K, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic
78AH0214
Res, 348K, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic 78AH0214
RES, 348K, 1%, 0.031W, 01005, THICK FILM; Resistance:348kohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 348K, 1%, 0.031W, 01005, THICK FILM; Resistance:348kohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 348K, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic - 78AH0215 - Newark, An Avnet Company
Chicago, IL, United States
Res, 348K, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic
78AH0215
Res, 348K, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic 78AH0215
RES, 348K, 1%, 0.031W, 01005, THICK FILM; Resistance:348kohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 348K, 1%, 0.031W, 01005, THICK FILM; Resistance:348kohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 78AH0214
Product Name Res, 348K, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 01005; 01005 [0402 Metric]
Resistance Range 348000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1364775 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512 (6432m)
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375145-VMS-R030-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0300 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details