Panasonic Res, 3K48, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic ERJ-U0XF3481Y

Description
RES, 3K48, 1%, 0.031W, 01005, THICK FILM; Resistance:3.48kohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 3K48, 1%, 0.031W, 01005, THICK FILM; Resistance:3.48kohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 3K48, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic - 78AH0211 - Newark, An Avnet Company
Chicago, IL, United States
Res, 3K48, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic
78AH0211
Res, 3K48, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic 78AH0211
RES, 3K48, 1%, 0.031W, 01005, THICK FILM; Resistance:3.48kohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 3K48, 1%, 0.031W, 01005, THICK FILM; Resistance:3.48kohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 3K48, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic - 78AH0210 - Newark, An Avnet Company
Chicago, IL, United States
Res, 3K48, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic
78AH0210
Res, 3K48, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic 78AH0210
RES, 3K48, 1%, 0.031W, 01005, THICK FILM; Resistance:3.48kohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 3K48, 1%, 0.031W, 01005, THICK FILM; Resistance:3.48kohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 78AH0211
Product Name Res, 3K48, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 01005; 01005 [0402 Metric]
Resistance Range 3480 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622826-1 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 150 ohms
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2CT52R682JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Shunt Resistor - Two Terminal Surface Mount - KVM - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details