Panasonic Res, 340K, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic ERJ-U0XF3403Y

Description
RES, 340K, 1%, 0.031W, 01005, THICK FILM; Resistance:340kohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 340K, 1%, 0.031W, 01005, THICK FILM; Resistance:340kohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 340K, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic - 78AH0207 - Newark, An Avnet Company
Chicago, IL, United States
Res, 340K, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic
78AH0207
Res, 340K, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic 78AH0207
RES, 340K, 1%, 0.031W, 01005, THICK FILM; Resistance:340kohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 340K, 1%, 0.031W, 01005, THICK FILM; Resistance:340kohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 340K, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic - 78AH0206 - Newark, An Avnet Company
Chicago, IL, United States
Res, 340K, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic
78AH0206
Res, 340K, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic 78AH0206
RES, 340K, 1%, 0.031W, 01005, THICK FILM; Resistance:340kohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 340K, 1%, 0.031W, 01005, THICK FILM; Resistance:340kohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 78AH0207
Product Name Res, 340K, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 01005; 01005 [0402 Metric]
Resistance Range 340000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Through Hole Resistors - 1278370 - RS Components, Ltd.
Specs
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details