Panasonic Res, 34K, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic ERJ-U0XF3402Y

Description
RES, 34K, 1%, 0.031W, 01005, THICK FILM; Resistance:34kohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Qualification:-RoHS Compliant: Yes
Datasheet
Description
RES, 34K, 1%, 0.031W, 01005, THICK FILM; Resistance:34kohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Qualification:-RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 34K, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic - 78AH0205 - Newark, An Avnet Company
Chicago, IL, United States
Res, 34K, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic
78AH0205
Res, 34K, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic 78AH0205
RES, 34K, 1%, 0.031W, 01005, THICK FILM; Resistance:34kohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Qualification:-RoHS Compliant: Yes

RES, 34K, 1%, 0.031W, 01005, THICK FILM; Resistance:34kohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Qualification:-RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 34K, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic - 78AH0204 - Newark, An Avnet Company
Chicago, IL, United States
Res, 34K, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic
78AH0204
Res, 34K, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic 78AH0204
RES, 34K, 1%, 0.031W, 01005, THICK FILM; Resistance:34kohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Qualification:-RoHS Compliant: Yes

RES, 34K, 1%, 0.031W, 01005, THICK FILM; Resistance:34kohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Qualification:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 78AH0205
Product Name Res, 34K, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 01005; 01005 [0402 Metric]
Resistance Range 34000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Outrigger Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Through Hole Resistors - 1260436 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Four Terminal Through Hole - PBV - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers