Panasonic Res, 340R, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic ERJ-U0XF3400Y

Description
RES, 340R, 1%, 0.031W, 01005, THICK FILM; Resistance:340ohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 340R, 1%, 0.031W, 01005, THICK FILM; Resistance:340ohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 340R, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic - 78AH0201 - Newark, An Avnet Company
Chicago, IL, United States
Res, 340R, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic
78AH0201
Res, 340R, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic 78AH0201
RES, 340R, 1%, 0.031W, 01005, THICK FILM; Resistance:340ohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 340R, 1%, 0.031W, 01005, THICK FILM; Resistance:340ohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 340R, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic - 78AH0200 - Newark, An Avnet Company
Chicago, IL, United States
Res, 340R, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic
78AH0200
Res, 340R, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic 78AH0200
RES, 340R, 1%, 0.031W, 01005, THICK FILM; Resistance:340ohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 340R, 1%, 0.031W, 01005, THICK FILM; Resistance:340ohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 78AH0201
Product Name Res, 340R, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 01005; 01005 [0402 Metric]
Resistance Range 340 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614892-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 953 ohms
View Details
2 suppliers
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
BPR Rectangular Metal Plate -  - KOA Speer Electronics, Inc.
KOA Speer Electronics, Inc.
Specs
Category / Application Current Sensing
Mounting / Packaging ThroughHole; Axial Leads
Resistance Range 0.0100 to 1 ohms
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details