Panasonic Res, 33R2, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic ERJ-U0XF33R2Y

Description
RES, 33R2, 1%, 0.031W, 01005, THICK FILM; Resistance:33.2ohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 33R2, 1%, 0.031W, 01005, THICK FILM; Resistance:33.2ohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 33R2, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic - 78AH0179 - Newark, An Avnet Company
Chicago, IL, United States
Res, 33R2, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic
78AH0179
Res, 33R2, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic 78AH0179
RES, 33R2, 1%, 0.031W, 01005, THICK FILM; Resistance:33.2ohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 33R2, 1%, 0.031W, 01005, THICK FILM; Resistance:33.2ohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 33R2, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic - 78AH0178 - Newark, An Avnet Company
Chicago, IL, United States
Res, 33R2, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic
78AH0178
Res, 33R2, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic 78AH0178
RES, 33R2, 1%, 0.031W, 01005, THICK FILM; Resistance:33.2ohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 33R2, 1%, 0.031W, 01005, THICK FILM; Resistance:33.2ohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 78AH0179
Product Name Res, 33R2, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 01005; 01005 [0402 Metric]
Resistance Range 33.2 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Chassis Mount Resistors - 1311277 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
0.001 OHM 9W Resistor - 52-BVE-A-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 1.00E-3 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers