Panasonic Res, 33K2, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic ERJ-U0XF3322Y

Description
RES, 33K2, 1%, 0.031W, 01005, THICK FILM; Resistance:33.2kohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 33K2, 1%, 0.031W, 01005, THICK FILM; Resistance:33.2kohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 33K2, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic - 78AH0192 - Newark, An Avnet Company
Chicago, IL, United States
Res, 33K2, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic
78AH0192
Res, 33K2, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic 78AH0192
RES, 33K2, 1%, 0.031W, 01005, THICK FILM; Resistance:33.2kohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 33K2, 1%, 0.031W, 01005, THICK FILM; Resistance:33.2kohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 33K2, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic - 78AH0193 - Newark, An Avnet Company
Chicago, IL, United States
Res, 33K2, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic
78AH0193
Res, 33K2, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic 78AH0193
RES, 33K2, 1%, 0.031W, 01005, THICK FILM; Resistance:33.2kohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 33K2, 1%, 0.031W, 01005, THICK FILM; Resistance:33.2kohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 78AH0192
Product Name Res, 33K2, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 01005; 01005 [0402 Metric]
Resistance Range 33200 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1249353 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details