Panasonic Res, 332R, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic ERJ-U0XF3320Y

Description
RES, 332R, 1%, 0.031W, 01005, THICK FILM; Resistance:332ohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 332R, 1%, 0.031W, 01005, THICK FILM; Resistance:332ohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 332R, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic - 78AH0188 - Newark, An Avnet Company
Chicago, IL, United States
Res, 332R, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic
78AH0188
Res, 332R, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic 78AH0188
RES, 332R, 1%, 0.031W, 01005, THICK FILM; Resistance:332ohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 332R, 1%, 0.031W, 01005, THICK FILM; Resistance:332ohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 332R, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic - 78AH0189 - Newark, An Avnet Company
Chicago, IL, United States
Res, 332R, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic
78AH0189
Res, 332R, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic 78AH0189
RES, 332R, 1%, 0.031W, 01005, THICK FILM; Resistance:332ohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 332R, 1%, 0.031W, 01005, THICK FILM; Resistance:332ohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 78AH0188
Product Name Res, 332R, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 01005; 01005 [0402 Metric]
Resistance Range 332 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1363301 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors - Through Hole Resistors - 1375497-PBV-R003-F1-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers